Seamless switching between computers

The U215-002 switches computers automatically whenever one sends a print command. All data is sent from the active printer buffer before switching ports, so there’s no danger of a document being cancelled before it finishes printing. You can easily switch from one computer to the other using a mouse, keyboard hotkey or the buttons on top of the unit. A taskbar icon and LEDs on the unit show you at a glance which computer currently controls the connected device.

High - speed data transfer

Recommended for home and small offices, the U215-002 supports data transfer rates up to 480 Mbps. It’s compatible with USB 2.0 and USB 1.1 devices, so you can continue using older peripherals while getting maximum performance from current devices.

Easy setup and broad compatibility

Use the included CD to install the U215-002 on your computers. No external power supply is needed. Connect the unit to the peripheral with a USB cable, then connect the unit to your computers with the included USB A/B cables. The sharing switch supports all USB-enabled operating systems. Note: optional USB Share software is compatible with Windows XP and later and Mac OS X 10.3 and later.

Why Choose Tripp Lite ?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With 95 years of quality products and service, Tripp Lite is a brand you can trust.