Tempered Glass Screen Protector for Microsoft Surface Pro 6, Surface Pro (2017), and Surface Pro 4

Durable and Scratch-Resistant Screen Protection

The Japanese Asahi glass is designed to protect your device's screen from smudges and scratches with maximum clarity and responsiveness.

FEATURES

  • Scratch-resistant screen protection
  • Easy-to-clean oleophobic coating
  • Maximum transparency for clear viewing
  • Bubble-free application for a clear view
  • Rounded edges mimic the device’s edges/minimize sharp feel on the fingertip
  • Smooth responsive surface for touchscreen interaction
  • Removable without leaving residue
  • Made from Japanese Asahi glass

Safeguard your Microsoft Surface Pro 6, Surface Pro (2017), or Surface Pro 4 screen with scratch-resistant screen protection. Targus Tempered Glass Screen Protectors are made from Japanese Asahi glass with material hardness rated at a durable 9H. That means you get maximum protection against scratches, even when your device comes into close contact with your keys. The durability of these screen protectors is backed with a limited lifetime warranty* for the ultimate confidence in their quality.

With oleophobic coating, it’s easy to clean fingerprints and smudges. The screen protector adheres bubble-free, and you can also apply and re-apply without leaving behind residue on the screen. Experience superior responsiveness and optimal screen clarity with precision-cut glass made to fit your device.

Prevents Scratches

Keep your device screen scratch-free with the Targus Tempered Glass Screen Protector. With a 9H hardness rating — that’s three times stronger than standard screen protectors — your device screen is safe from free-floating paper clips or keys in your bag.

Anti-Shatter Tempered Glass Coating

Even if your device takes a major fall, the Tempered Glass Screen Protector won’t shatter into small, sharp pieces.

Easy to Clean

With oleophobic coating, it’s easy to clean fingerprints and smudges. That way, your view stays clear and it’s easy to wipe away dust and dirt.