Superior Signal Quality and Protects Against Line Noise

The P569-006-SLIM supports Ultra High Resolution (UHD) video resolutions up to 4096 x 2160 (4K x 2K), including 1080p, and performs at speeds up to 18 Gbps, i.e., the largest bandwidth available over HDMI. It also supports Ethernet data connectivity, which allows web-capable devices with HDMI 1.4 connectors to share their internet connection with other connected HDMI devices. An audio return channel simplifies setups between displays and A/V receivers.

This six-foot cable features premium foil-and-braid shielding for protection against EMI/RFI interference. Corrosion-resistant gold-plated connectors ensure excellent conductivity, and molded 36 AWG construction with integral strain relief guarantees durability and long life.

Works in all HDMI Scenarios, iPad 2 Video Mirroring and Lifetime Warranty

Backward compatible with previous HDMI generations, the P569-006-SLIM works in all HDMI cabling scenarios. Use it to connect any HDMI-enabled source, such as a Blu-ray player, video game system or computer, to any 4K-enabled television, monitor or projector.

When used with an Apple digital A/V adapter, the P569-006-SLIM supports iPad2 video mirroring for playing games, watching videos or displaying presentations.

When you choose this genuine Tripp Lite cable, you get superior performance plus peace of mind. We’re so confident of its quality that we warrant it to be free from defects in material and workmanship for life! The P569-006-SLIM is also manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.