Get ready for copper Gigabit Ethernet with TRENDnet's jack. 6 RJ-45 UTP patch panels. These patch panels are certified for 250Mhz Category 6, which is perfect for copper Gigabit Ethernet connections. TRENDnet 24-port Cat. 6 patch panels are ideal for Ethernet, Fast Ethernet, and copper Gigabit Ethernet (1000Base-T) network applications. Using the TRENDnet cat. 6 products now, will prepare you for high-bandwidth networking in the future without rewiring your network.

Meets ANSI / EIA / TIA 568-B.2-1 and ISO / IEC 11801 standards New version 110D IDC type terminal blocks (use 110 or crown type tool) Color-coded labeling for T568A and T568B 180 ° type wiring diagrams Angle (horizontal) 1000000000 Base-T Copper Gigabit Ethernet ready Compatible with C in. 3, 4, 5, 5e and 6 cablingWorks perfectly with TC-PDT Punch Down Tool Operating temperature: -40 ° ~ 176.0 ° F (-40 ° ~ 176 ° F) UL E157358 listed