Plugable's Mini DisplayPort to HDMI passive adapter allows you to easily and inexpensively connect the Dual-Mode DisplayPort (DP++)/Thunderbolt 2 output on your Mac or PC laptop, desktop, or tablet to virtually any HDMI-enabled display. Passive adapters rely on the Dual-Mode DisplayPort output (DP++) on your system in order to pass video and audio signals to an HDMI display. Adapter supports resolutions up to 3840x2160 @ 30Hz (4K) refresh rate. 2560x1440 and 1080p resolutions and lower support 60Hz.

Dual-Mode DisplayPort source ports are often noted with a DP++ symbol next to the port itself. If unsure if your DisplayPort is DP++ capable, please check with your system manufacturer.

Apple Notes: While our mDP adapters work with Apple Thunderbolt ports, the maximum supported resolution will depend on the model of Mac and monitor in use. Please be aware that with an update to OSX Mavericks, Apple disabled 4K video output on the vast majority of Mac models – even models which previously were able to output 4K. Only Macs with “official” 4K support from Apple will be capable of 4K output using the HDMI version of this adapter, while most will be limited to 1080P output.

Compatibility

  • Compatible with PC and Mac laptops, desktops, or tablets that have Dual-Mode Mini DisplayPort or Thunderbolt 2 output ports (DP++) to add a HDMI-capable monitor, TV, or projector.
  • In order to display a 4K resolution the host's graphics processor and attached display need to be 4K capable.

Applications

  • Connect a HDMI-equipped monitor to a Dual-Mode Mini DisplayPort (DP++) or Thunderbolt 2 output from your computer.
  • Portable for traveling professionals to connect to other HDMI displays.

Non-Compatible Setups

  • This adapter is not bi-directional and will not convert video in the other direction.
  • Not compatible with Microsoft Surface Docking Stations.
  • Does not support AMD Eyefinity or NVIDIA Surround.

In the Bag

  • Plugable Mini DisplayPort (Thunderbolt 2) to HDMI Passive Adapter.

Please note that an HDMI cable is not included.