Overview

HD Day / Night Surveillance

Powerful 4 MP video in H.265 compression and 98.4 ft (98 ft) night vision provide 24 hour surveillance.

Power over Ethernet (PoE)

PoE offers cost savings and flexibility to install this outdoor IR varifocal IP camera up to 328.1 ft (328 ft) from the PoE source equipment.

Varifocal lens

A built-in motorized 28mm varifocal lens allows you to adjust the field of view from 98 ° to 28 ° to meet your installation needs.

4 megapixels

Records 2688 x 1520 pixel resolution at 30 fps in the space-saving H.264 compression format.

Autofocus / Optical Zoom

Autofocus saves setup and troubleshooting time and remote optical zoom allows users to capture the precise desired field of view

Night vision

Night vision up to 65.6 ft (66 ft) in complete darkness

PoE

Save installation costs with Power over Ethernet (IEEE 802.3af)