ZOWIE TF-X Series
Low Friction Surface
TF-X combines the comfort and flexibility from cloth mouse pads with the increase durability of low-friction and slicker surface known from plastic mouse pads. The rubber base is soft and 100% flat with no air bubbles to ensure a consistent and flat surface. It is also liquid resistant surface for easy maintenance.TF-X comes in two sizes: GTF-X (large) and PTF-X (small).
Features
- Stitched edges prevents fraying and increases the lifetime of the mousepad
- Rolled edges for added comfort when playing
- Dimension: 345 x 305 mm ± 10 mm / 13.5 x 12 inches ±0.4 inch