Plugable's USB-C to VGA Adapter

Plugable's USB-C to VGA Adapter allows you connect a VGA display to your laptop, tablet, or desktop which supports USB 3.1 "Alternate Mode" (Alt Mode) video output functionality.

Uncompromising Performance

USB-C Alt Mode graphics adapters utilize a direct pipeline to the graphics processor in your system, and your connected monitor will function and perform as a natively attached display.

Supports resolutions up to 1920x1200 at 60Hz refresh rates using a VGA cable and connecting to a VGA input.

Compatibility

Compatible Systems

Plug and Play installation on any Windows, Mac, or Linux host which supports DisplayPort Alternate Mode (Alt Mode) video output functionality.

Adapter has been fully tested for functionality on the 2018 iPad Pro (mirroring only), 2018 MacBook Air, 2017 iMac/iMac Pro, 2017 & 2018 MacBook/MacBook Pro, MacBook Retina 12" 2016 / 2017, Google Pixelbook, Chromebook Pixel 2015, Dell XPS 13 9360 / 9370 & XPS 15 9560 / 9570, Lenovo P50, and Samsung Galaxy S8 / S8+.

I ncompatible Systems

Most current phones and tablets with USB-C ports do not support Alt Mode video output.

Not compatible with the Samsung Galaxy S8 / S8+

ASMedia USB 3.1 controllers do not support Alt Mode video at this time.



In the Bag

Plugable USB-C to VGA Adapter (5.5in/14cm)