Hub Controller

The Plugable 7-Port USB 2.0 Hub (USB2-HUB-AG7), features the advanced Terminus Technology FE 2.1 chipset, supporting efficient data transfers for maximum performance across all devices with minimal power draw.

Supports Multiple Transaction Translators for optimum performance when a combination of USB 2.0 and 1.1 devices are attached.

Low power consumption is achieved with 0.18 μm technology and declocking/depowering of unused ports and parts of chip not currently in use (155mA with 7 devices connected, 66mA with one), and fully supports USB 2.0 High Speed (480Mbps),

USB 1.1 Full Speed (12-Mbps), and Low-Speed (1.5Mbps) devices. Supports Microsoft Windows 11 through XP, macOS, and Linux/Unix.

Comes with a premium 15W (5V, 3A) UL-certified power supply for supporting several devices. It does not provide sufficient power for devices such as iPhones, iPads, tablets, etc. Not BC (USB Battery Charging) 1.1/1.2 compatible.

Compatibility

This premium high speed 7-port USB 2.0 hub is designed to maximize compatibility for connecting a Windows, Mac, Linux/Unix, or other computer to up to 7 additional USB devices. Featuring a robust 15W AC adapter to power all of your devices including power-hungry USB-powered hard drives, scanners, etc.

In The Box

USB 7-port hub (Terminus Technology FE 2.1 hub controller), 15W (5V, 3A) UL certified AC power adapter with 3ft cable, and 3ft USB Mini B to USB-A 2.0 cable for connecting the hub to your computer.

Common Uses

  • Standard USB 2.0 hub
  • Power the Raspberry Pi and attached USB devices
  • Provide power and data connectivity to small Bitcoin miners and other USB-attached computing devices
  • Provide power to USB lamps and LEDs
  • And many more