6U Low-Profile Vertical-Mount Rack Extends Less Than 12 in. From Wall

The Tripp Lite SRWF6U SmartRack® 6U Low-Profile Vertical-Mount Switch-Depth Wall-Mount Rack Enclosure Cabinet is designed to house EIA-standard 19-inch rack equipment in network wiring closets, retail locations, classrooms, back offices and other areas with limited floor space where you need equipment to be secure, organized and out of the way. Constructed from heavy-duty steel with a durable black powder-coated finish, the cabinet has a maximum load capacity of 150 pounds.

Houses Equipment Up to 20 in. Deep

Because the SRWF6U mounts vertically, it extends less than 12 inches from the wall while housing equipment up to 20 inches deep, including network switches and patch panels. In addition to 6U of rack space in the primary mounting area, it also includes a slide-out 2U mounting bracket at the top of the enclosure for patch panels up to 2.5 inches deep.

Keeps Important Equipment Secure
The front door and top panel lock securely to help prevent damage, tampering and theft. The front door latch also accommodates a user-supplied padlock for extra security. The SRWF6U is vented, which allows air to flow freely and help keep equipment cool. The reversible front door can open left or right. Convenient top and bottom ports allow easy cable routing.

Easy Enclosure and Equipment Installation

The SRWF6U comes fully assembled and ready to mount to the wall. Rear mounting holes are spaced 16 inches apart for standard wall stud placement. Equipment installation is easy with threaded mounting holes and hardware that supports M6 or 12-24 mounting. Rack spaces are marked for easy reference. The locking top panel flips open to allow quick access to connected equipment.

Meets Payment Card Industry Standards

The SRWF6U provides physical equipment and media security required for PCI DSS (Payment Card Industry Data Security Standard) compliance.

Tripp Lite SRWF6U Product Summary

  • Low-profilevertical-mount cabinet extends less than 12 in. from wall
  • Houses equipmentup to 20 in. deep
  • Slide-out 2Umounting bracket at the top for patch panels up to 2.5 in. deep
  • Maximum loadcapacity of 150 lb.
  • Reversible frontdoor and top panel lock securely to help prevent damage, tampering or theft
  • Ships fullyassembled for quick installation
  • Provides physicalequipment and media security required for PCI DSS (Payment Card Industry DataSecurity Standard) compliance