Optimized Viewing Angles, Durable Construction and Convenient Mounting Options

The DDR1527SDC features one-touch adjustment to optimize viewing angles and improve ergonomics as you switch tasks during the day. It upgrades existing displays with a -20° to +20° tilt range, 180° swivel and 360° rotation capability to help you find the most comfortable viewing angle to minimize glare, reduce fatigue and increase productivity. You can also adjust the height of each display independently along the vertical pole.

The DDR1527SDC’s durable, all-metal frame supports displays weighing up to 20 pounds. and withstands the stress of repeated adjustments. The frame has a powder-coat finish to resist scratches. Cable clamps organize cables and secure them to the vertical pole.

You have two convenient mounting options with the DDR1527SDC. Place it on your desktop as a stand, or remove the base and use the included clamp to mount it on a flat surface from 0.4 inch to 3 inch thick. Whichever option you choose, the DDR1527SDC is a great non-permanent mounting solution that’s easy to adapt and move when your needs change.

VESA Compliant for Compatibility and 5-Year Warranty

VESA (Video Electronics Standards Association) promotes uniformity in the video electronics industry by developing standards for products such as flat-panel TVs and monitors. To comply with VESA standards, most manufacturers use a series of universal mounting hole patterns on the backs of the products. The DDR1527SDC is guaranteed to work with VESA-compliant displays with hole patterns of 75 millimeter x 75 millimeter and 100 millimeter x 100 millimeter. To ensure that the DDR1527SDC is right for you, measure the vertical and horizontal distances between the holes on the backs of your displays or refer to your displays’ owner’s manuals.

The DDR1527SDC comes with a 5-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.