CDE4302 is a 43’’ Full HD commercial display, offering the combination of cost-efficiency and ease of installation for corporate, retail and hospitality environments. Integrated with an embedded media player, the CDE4302 is able to easily playback high definition messaging via USB port. Versatile connectivity options also include 2 HDMI ports, VGA, RS232 and SPDIF. With Full HD resolution, 350-nit brightness, and wide viewing angles, the slim-bezel CDE4302 delivers sharp and vivid images to ensure crisp pictures and smooth content playback. HDMI CEC pass-through support provides one-touch-play, with additional features for multiple connected devices such as HD set-top-boxes, media players, and Blu-ray™ players. An RS232 port with IR pass-through provides automated control for hospitality installation. Creating a more comfortable viewing experience, the display is equipped with Flicker-Free and Blue Light Filter technologies. In addition, free-bundled vController software offers easy maintenance and intuitive interfaces for remote management via a PC server or laptop.
Included vController™ software provides a simple and intuitive interface for remote management, OSD-related settings, and scheduling on deployed displays through RS232 or LAN.
This display features an integrated media player with a convenient USB playback function. Now photos, music, and 1080p video can be quickly displayed on-screen directly from a USB drive – without the need for a PC.
This display is great for multi-screen setups in hotels, restaurants, sports bars, or retail outlets that require duplicated setup and customizable presets. With a USB-programmable hospitality setting, each display will have the same customized channel default, audio level, front-panel lockout, and auto power-up settings.
Although this display can be wall mounted for a solid and safe viewing experience, we also offer a display stand (STND-034)* for tabletop settings.
RS232 offers local control for set-top boxes and other RS232 connected devices, directly with the display’s remote controller. HDMI CEC functionality offers local control of DVD players, sound systems, and other HDMI connected devices, directly with the display’s remote controller.
Flicker-Free technology and a Blue Light Filter help to eliminate eye strain from extended viewing periods.
Designed with dual integrated speakers, this display combines incredible screen performance with stereo sound for an immersive multimedia experience. An additional speaker can be added via the SPDIF audio-out port for expanding sound to different locations in the room or venue, via cable.
Have peace of mind in the quality and reliability of your ViewSonic display—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.