The VFS-DH freestanding desk mount is an ideal accessory for any dual or single monitor application. Both monitors can be independently adjusted up to 20° in any direction and rotated between landscape and portrait orientations. The unique QuickShift™ lever provides independent horizontal adjustment without the need for a single tool. An elegant design with a footprint of 16.61in x 12in leaves your desk clear of clutter. The freestanding base provides flexibility to be located anywhere on the desk. This mount can be converted into a single display configuration by attaching one of the VESA heads directly onto the vertical post. Such configuration can support screens up to 43” in landscape orientation.
The VFS-DH can be converted into a single display mount by using a single VESA donut head attached directly to the vertical post. This configuration supports monitors monitors up to 43" in a landscape orientation (or up up to 49" ultrawide).
QuickShift lever
For tool-free display horizontal adjustment
Quick Release mechanism
For easy display attachment/removal
Generous cable management
For clean and professional look