Why Do You Need a UPS System?

Even brief power outages can result in data loss or potential hardware damage. A UPS system provides battery backup power to keep your devices running during short outages and provides enough runtime to properly shut down electronics during extended outages.

GreenPower UPS Bypass Design

A patented design that allows utility power to bypass the UPS transformer, when AC power is stable, which reduces energy consumption, noise, and heat buildup.

Battery & Surge Protected Outlets

This unit is equipped with (6) surge and battery protected outlets and (6) surge protected outlets to keep your equipment protected from power surges and spikes.

Widely Spaced Outlets

The LE850G is equipped with (4) widely spaced outlets to accommodate large transformed-based plugs without compromising the access of other outlets.

TVSS Ground Screw

The ground screw is used to attach the ground lead from various third-party devices in order to provide surge protection for them. Refer to the third-party device’s manual for instructions and warnings.

Simulated Sine Wave

Uses pulse wave modulation to generate a stepped, approximated sine wave to supply cost-effective battery backup power for equipment that does not require sine wave output.

Data Line Protection

Prevents power surges that travel through telephone lines from causing damage to electronics.

Desktop Computers

Ensure seamless power to your PC and make certain you have time to safely shut down your system during a longer outage.

Home Networking/VoIP

Keep your smart-home devices connected to your WIFI during power outages and brownouts.

Home Theaters

Protect sensitive televisions, projectors, satellites, and cable boxes from power surges and spikes.

Product Q&A

How long will the UPS power my systems after the power goes out?

Run times vary based on the power required by connected devices. This system is estimated to run for 7 minutes at half load, 2 minutes for a full load.

Can this UPS model be monitored over a network?

The LE850G comes with a free download of PowerPanel Personal that provides a user-friendly dashboard interface for controlling and monitoring the UPS.

Do all of the outlets have battery backup power and surge protection?

No, not all of the outlets have battery backup power. The LE850G has six battery backup and surge protected outlets and six surge protected outlets.

Can this unit accommodate larger plugs?

Yes, the LE850G can accommodate 4 large transformer-based plugs without compromising access to the other eight outlets.

How do I mute the Alarms?

Press the MUTE button for 2 seconds to enable the audible alarm (beeps once) or disable (beeps twice) the audible alarm.