TRENDnet’s high efficiency 120 W Single Output Industrial DIN-Rail Power Supply, model TI-S12048 (Mean Well SDR-120-48), supplies up to 120 Watts (48 V, 2.5 A) of power to industrial PoE equipment such as switches, network cameras, and WiFi access points. This power supply comes with active PFC, an integrated DIN-rail mount, and overload current protection

120 Watt Power

Provides up to 120 Watts (48 V, 2.5 A) of power for PoE devices such as switches, network cameras, and access points

Active PFC

The built-in active Power Factor Controller (PFC, PF>0.93) helps eliminate unusable reactive power

Overload Protection

Overload/short circuit/over voltage/over temperature protection

Full Load Test

This power supply undergoes a 100 % full load burn-in test

Extreme Temperatures

Rated for an operating temperature range of -25 to 70 °C (-13 to 158 °F)

LED Indicator

LED indicator confirms power to the unit

DIN-Rail Mount

Metal enclosure with integrated DIN-rail mount

Vibration Resistant

Rated for vibration (IEC 60068-2-6)