Plugable USB-C to USB 3.0 Adapter Cable

Connect Legacy USB 3.0 Devices to a New USB-C (USB Type-C) and Thunderbolt 3 Enabled Systems

Through our Male USB-C to Female USB 3.0 Cable (USBC-AF3), you can plug almost any legacy USB 1.1, 2.0, or 3.0 device you own into your new USB-C or Thunderbolt 3 equipped laptop, tablet, or phone.

Since this cable is a passive adapter and is short in length, its functionality prevents signal interference and timing issues associated with active cables. Adapter cable features clean shielding and is completely plug and play. (Though please note devices connected to the adapter will require drivers as normal.)

As a USB 3.0 cable, our USB-C to female Type-A cable supports up to 5Gbps SuperSpeed transfers for USB 3.0 devices, with backwards compatibility for USB 1.1 and 2.0 devices. USB 3.0 adapters like this one are also known as USB 3.1 Gen 1 or USB 3.2 Gen 1. In terms of functionality, it offers the same throughput as USB 3.0 with transfer speeds up to 5Gbps, and does not support USB PD (Power Delivery).

Note 1: Phones and non-Windows tablets with USB-C may not have the necessary drivers or power for attached legacy USB devices.

Note 2: Not a USB PD (Power Delivery) cable. Please note that smartphones and tablets may not deliver power through this cable.

FAQ

Can I use this cable to connect my old USB 3.0 Hub to my new PC with USB Type-C ports?

Yes, this USBC-AF3 cable supports USB 3.0. You should be able to connect your legacy USB 3.0 HUB as same as before by using this adapter cable.

Can I use this cable to charge my new smart phone with an USB-C port?

This cable does not support any special functionality for charging. It is not recommended to use this adapter cable for charging.

I connected my USB Ethernet adapter to my smartphone by using this USBC-AF3 adapter cable, but it cannot connect to the network. Why is that?

It is possible that your phone does not support the USB Ethernet adapter. This means that the device driver for the USB Ethernet adapter has not been installed into your phone, or not activated, or has some other problem. In order to make any USB devices work by using this USBC-AF3 adapter, the proper device driver for the USB device must be running in the system.