XTL™ Pre-Sized Heat-Shrink Tube, 1/2" x 1-5/16"

Dymo XTL label makers print directly on continuous or pre-sized Heat-Shrink Tubes. Heat-Shrink Tubes provide insulation when shrunk down and ensure a secure fit on wires and cables with a 3:1 shrink ratio.


  • Dymo XTL™ label makers print directly on continuous or pre-sized Heat-Shrink Tubes.
  • Heat-Shrink Tubes provide insulation when shrunk down and ensure a secure fit on wires and cables with a 3:1 shrink ratio
  • Constructed of flame-retardant polyolefin sleeves and tested to industry standards.
  • Durable thermal transfer printing technology - label text won't smear or fade
  • Meets MIL-M-81531, MIL-STD-202G, SAE-DTL- 23053/5 (Class 1 & 3)
  • UL recognized as a component to UL 224
  • Temperature Rating: Max 257°F