DC350 High Rise™ Manual Dual Monitor Standing Desk

The dual monitor sit-stand desk converter transforms any sit down desk into a sitting or standing desk. The DC350 dual monitor desk converter is a simple solution to a common workplace problem: too much sitting.











Studies show that sitting for prolonged periods of time is detrimental to your health. Sleek wood construction and a durable laminate coating provide years of use with a modern style. The 28” wide by 23” deep surface is raised up to 15.5” for ergonomic placement of laptop computer, keyboard, mouse, or papers while standing. Requires no clamping or attaching to the desk, making it damage and worry free.

Gas strut design allows for an adjustable desk height with the twist of a knob. Computer monitor holders are also height-adjustable. The DC350 dual monitor standing desk allows for two screens with a maximum width of 24” each (up to 11 lbs each) or a single monitor located in the middle of the bracket (can be transformed into a DC300). Requires monitor with a VESA mount. Patent No. 9,332,839