Ferrari 599XX EVO 30 Wheel Add-On Alcantara Edition

Thrustmaster has added a Ferrari replica racing wheel to its racing ecosystem: the first 11.8”/30 cm wheel crafted of Alcantara®, named the 599XX EVO 30 Wheel Add-On Alcantara® Edition. This add-on will allow gamers to experience a unique wheel, wrapped with a new material praised by racing drivers, with a new wheel diameter.




Genuine Alcantara wrapping and large size

Manufactured at the same facilities as the Alcantara destined for real Ferraris and hand-stitched around the wheel’s large diameter of 11.8 inches/30 cm, this material is unique and innovative in both its design and its aesthetic, technical and sensorial properties that no other material can claim to achieve.

The hand-stitched wrapping covers the wheel's structure, which is identical to automotive standards, featuring polyurethane molding and an internal hoop made of steel. This exceptional high-end design allows users to experience every driving sensation – including Force Feedback effects – to the maximum, while offering a unique flexible touch and unrivalled comfort.

Comprehensive driving gear

Two 5.1”/13 cm tall wheel-mounted paddle shifters crafted of 0.08”/2 mm-thick brushed metal + metallic paint.

The central steering plate is made from brushed metal and is composed of: 6 easy-access, clearly identified action buttons; 3-position rotary switch with push function in central position; a multidirectional D-pad.

Detachable wheel featuring the Thrustmaster Quick Release system

Detachable wheel featuring Thrustmaster Quick Release system.

Quickly and easily switch from one wheel to another (TM Leather 28 GT Wheel / GT Wheel / PS Wheel / Ferrari F1 Wheel / Ferrari 458 Challenge Wheel / Ferrari 458 Italia Wheel*)


Compatible with all THRUSTMASTER T-SERIES racing wheels

T500 RS / Ferrari F1 Integral T500 / T300 RS / T300 Ferrari GTE / TX Series*