With no software or drivers to install, the P116-000-HDSC1’s plug-and-play setup gets your application up and running quickly. Connect your computer’s VGA and 3.5 mm mini-stereo audio ports to the P116-000-HDSC1 and connect the HDMI output to your HDMI display. Attach the included external power supply and you’re ready to go.
The P116-000-HDSC1 comes backed by a two-year warranty. It’s manufactured in compliance with RoHS specifications restricting the use of hazardous substances.
The P116-000-HDSC1 has a VGA (HD15) female input, a 3.5 mm mini-stereo audio input and an HDMI female output. It supports computer input video resolutions up to 1920 x 1440 (60 Hz). A built-in scaler allows you to view the output in either 720p or 1080p on your HD display. To toggle between the resolutions, use a small, pointed object to press the button on the unit. The P116-000-HDSC1 supports HDMI bandwidth of 165 MHz (1.65 Gbps per channel) and 24-bit True Color (8 bits per channel).
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, connect and protect your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.