The desktop B004-DPUA2-K 2-Port DisplayPort KVM Switch lets you access, control, boot and reboot two DisplayPort-enabled computers using one DisplayPort monitor, USB keyboard and USB mouse. Switching between DisplayPort computers is quick and simple, and you’ll save money by not needing to purchase a second monitor, keyboard and mouse.
One KVM Switch Lets You Access Two Computers
With the B004-DPUA2-K, you can switch between two DisplayPort computers using keyboard hotkeys or front-panel buttons. The switch’s built-in DDC emulator sends the console monitor’s Extended Display Identification Data (EDID) to the other connected computer for top-quality video without delay. Digital video resolutions up to 2560 x 1600 are supported, including 1080p. The Auto-Scan feature cycles between computers at regular intervals for observation of activity at a glance.
Independent Audio Switching
Built-in 3.5 mm mini-stereo speaker and microphone jacks allow you to share audio equipment between the two computers. You can listen to audio files on one computer while accessing the other. The B004-DPUA2-K supports 2-channel stereo audio.
Share Peripherals Across Two Computers at USB 3.0 Transfer Rates
With its 2-port USB 3.0 SuperSpeed hub, the B004-DPUA2-K lets you share peripherals such as printers, scanners, webcams or flash drives and print documents from one computer while accessing the other. The SuperSpeed hub supports data transfer rates up to 5 Gbps and is backward compatible with USB 2.0 and USB 1.1 devices.
Plug-and-Play Design Gets You Up and Running Right Away
This KVM switch is easy to set up with no software or drivers to install. It is compatible with all major operating systems. We even include all necessary cables to get you started without delay.