Overview

APC Smart-UPS SUA5000R5TXFMR

Ideal for servers, routers, and other essential network devices, the APC Smart-UPS SUA5000R5TXFMR with Transformer provides instant battery power with extended runtime to critical electronics devices, keeping you and your business productive even during power outages. All 15 outlets provide battery backup power and safeguard your expensive electronics from potentially harmful power conditions such as spikes and surges. A built-in transformer allows this unit to step-down 208V inputs to 120V output for versatile use with server systems and IT equipment that require lower voltages. The accompanying free PowerChute Business Edition software allows you to monitor and manage your IT environment from a single workstation, while the included AP9630 SmartSlot Network Management Card allows you to access the UPS remotely.

With a 4,000-watt/5,000-volt ampere output power capacity, a pure sine wave output, and intelligent battery management maximizing performance, this rackmountable UPS is ideal for any small to medium sized business that wants to back up and protect their critical electronics.

At a Glance:

  • Provides instant, clean power to your critical electronic devices during a power outage
  • 15 battery and surge-protected outlets ensure all your critical electronics are backed-up and protected
  • Built-in transformer accepts 208V nominal input voltage with dual 120V/208V output voltage
  • The pure sine wave output while on battery provides the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics
  • Preinstalled AP9630 SmartSlot Network Management Card enables remote monitoring and control of UPS
  • Green Mode bypasses unused electrical components to achieve high operating efficiency without sacrificing power protection
  • PowerChute Business Edition software for UPS management, safe system shutdown, and energy management for up to 25 servers and workstations
  • Includes rails and hardware for easy rackmount installation
  • Two-year limited warranty
  • $150,000 equipment protection policy

Package Contents

  • APC Smart-UPS SUA5000R5TXFMR
  • AP9630 SmartSlot Network Management Card
  • Rack mounting support rails
  • PowerChute Business Edition software CD
  • Smart-UPS signaling RS-232 cable
  • User manual

Protects Electronic Equipment from Power Disruptions

All 15 outlets on the Smart-UPS SUA5000R5TXFMR UPS shield your electronic equipment from brownouts, surges, and spikes in voltage that can permanently damage connected equipment. This UPS supports two 208V devices with L6-20R plugs, two 208V devices with L6-30R plugs, and twelve 120V devices with standard 5-20R plugs. This UPS offers Automatic voltage regulation (AVR) that adjusts high and low voltages to a safe level without forcing your UPS to go on battery, effectively ensuring your equipment has reliable power while preserving and maximizing the life of the internal battery.

Built-In Transformer for Step-Down Voltage Conversion
This UPS features a built-in transformer that can 208V to 120V, allowing users to connect devices that require lower voltages without needing a separate step-down converter. 

Power-Saving Green Mode for High Efficiency Operation

The APC Smart-UPS SUA5000R5TXFMR UPS utilizes patent-pending Green Mode to keep your UPS operating at high efficiency without sacrificing power protection. The SUA5000R5TXFMR automatically enters and exits Green Mode based on the current power conditions, effectively ensuring your UPS is operating at the highest efficiency while saving power, reducing utility costs, and generating less heat.

Intelligent Battery Management for Proactive UPS Management
The APC Smart-UPS SUA5000R5TXFMR is equipped to maximize battery life by regulating charge voltage according to battery temperature and conducting automatic periodic self-tests. These self-tests dynamically assess the current conditions of your UPS battery and notify you of any impending replacements, effectively enabling you to proactively manage your IT environment so you and your business can more easily avoid downtime. Easy-to-read LED indicators display the status of the unit and utility power conditions.

Preinstalled Network Card for Remote Management

This UPS comes preinstalled with an APC AP9630 SmartSlot Network Management Card. This card enables management of your UPS remotely by connecting it directly to the network. Up to eight users can simultaneously access the user interface via web browser to quickly and easily access the UPS, and up to three users can access the network command line interface.

PowerChute Software for Simple Management and Control
The accompanying PowerChute software provides UPS management, safe system shutdown, and innovative energy management capabilities for your APC Smart-UPS SUA5000R5TXFMR. In the event of an extended power outage, graceful unattended shutdown ensures no information is lost and time to recovery is minimized. Energy cost and CO2 reporting provide you with a greater understanding of the energy consumed by your IT equipment, enabling improved energy efficiency.

Designed for exceptional usability, PowerChute Business Edition software is fast and easy to install, with tailor settings to meet your individual needs. Find cost savings by using PowerChute to monitor your equipment's energy consumption.

2-Year Warranty and $150,000 Equipment Protection Policy
This Smart-UPS SUA5000R5TXFMR is covered by a two-year limited warranty. The UPS also comes with a lifetime equipment protection policy of up to $150,000. APC will repair or replace office equipment that sustains surge-related damage while properly connected to a registered APC Smart-UPS unit.

Estimated Runtime

Watts
Runtime
50 watts
843 minutes
100 watts
567 minutes
200 watts
332 minutes
300 watts
229 minutes
400 watts
172 minutes
500 watts
137 minutes
600 watts
112 minutes
700 watts
95 minutes
800 watts
82 minutes
900 watts
71 minutes
1,000 watts
63 minutes
1,200 watts
51 minutes
1,400 watts
42 minutes
1,600 watts
36 minutes
1,800 watts
31 minutes
2,000 watts
27 minutes
2,500 watts
20 minutes

About APC

APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.