Have you purchased a new device that only came equipped with a USB Type-C™ or Thunderbolt™ 3 port, such as a laptop or tablet? Do you need to connect to older USB 3.2 Gen 1 or 2.0 devices?

This USB-C™ to USB-A adapter makes it easy to connect USB 3.2 Gen 1 and 2.0 devices to new USB-C devices. Simply plug the adapter into the USB Type-C port to turn it into a USB Type-A port, and you’re ready to connect your older devices. The adapter is compatible with USB 3.2 Gen 1 enabled computers, such as the Dell Latitude 11 5000 2-in-1, and more.

Provide superior connections with a USB-IF certified adapter

The adapter has undergone rigorous compliance testing and is certified by USB-IF (USB Implementers Forum) to meet all USB 3.2 Gen 1 specifications. This includes all environmental, electrical and mechanical standards, which ensures a reliable, high-quality connection for all of your USB-C devices.

The USB31CAADP is backed by StarTech.com’s 2-year warranty for guaranteed reliability.

Note : USB 3.2 Gen 1 is also known as USB 3.0 (5Gbps).