HDMI HDBaseT-Lite Transmitter (4K@40m) (HDBaseT Class B)
- Extends HDMI signals over a single Cat 5e/6/6a cable or ATEN 2L-2910 Cat 6 cable
- HDMI (3D, Deep color, 4K); HDCP 2.2 compliant
- Superior video quality – up to 4K@35m (Cat 5e/6) / 40m (Cat 6a or ATEN 2L-2910 Cat 6 cable)
- HDBaseT Anti-jamming – resists signal interference during high-quality video transmission using HDBaseT technology
- Plug-and-play
- Rack-mountable
The VE801T HDMI HDBaseT-Lite Transmitter connects with HDBaseT receivers to extend signals up to 70m from the source using one Cat 5e/6/6a cable. It supports HDMI features that include 3D, Deep Color and 4K image resolutions, plus Dolby Digital 5.1, DTS HD audio and it is HDCP compatible. The VE801T all-in-one design provides an easy method for mounting the device in any location. The side panel provides slip-resistant grooves that help prevent accidental drops when installing the unit. The grooves also enhance the ability to see the LED status lights. The VE801T is perfect for digital entertainment centers or any installation that requires superior HDMI video quality to be extended at great distances.