Augmented Cat6 (Cat6a) Shielded Twisted-Pair (STP) Snagless 10G-Certified Patch Cable, 5 ft., RJ45 M/M, Blue

Enjoy data transfer speeds up to 10 Gbps when connecting with Tripp Lite’s N262-005-BL Augmented Cat6 (Cat6a) STP Snagless Patch Cable. Ideal for 10GBaseT Ethernet networks and Power over Ethernet applications, this five-foot cable is also PoE-rated to four times the IEEE 802.3at-2009 standard and backward compatible with all previous 10BaseT generations.


Typical Applications

  • Connect your router, modem, network adapter or computer to an Ethernet network at double the speed and distance of Cat6 cables
  • Replace an old or missing RJ45 cable
  • Provide universal connectivity for LAN network components, such as personal computers, servers, printers, network media players and VoIP phones

Shielded, Snagless Plugs Provide Optimum Performance

The shielded RJ45 plugs improve Near-End Crosstalk (NEXT) performance to 650 MHz. The hoods’ snagless design protects the locking tabs on the connectors from being damaged or snapped off during installation.


Top-Grade Copper Construction


Made from premium 26 AWG 4-pair shielded copper to protect against line noise and EMI/RFI interference, each Cat6a cable is individually tested and certified on Fluke equipment (test results available upon request). The N262-005-BL is compatible with T568A/B wiring standards, ETL- and UL-verified to meet national safety standards, and meets IEEE 802.3af and DTE power standards.

Tripp Lite  N262-005-BL  Product Summary :

  • Connects a router, modem, network adapter or computer to an Ethernet network
  • Allows 10 Gbps data transmission over 26 AWG 4-pair shielded copper wires
  • 100% Fluke-tested and certified
  • ETL/UL-verified to meet national safety standards
  • Snagless hoods protect locking tabs from damage during installation
  • Shielded cable and plugs
  • RJ45 plug improves NEXT performance to 650 MHz
  • Backward compatible with all previous 10BaseT generations 
  • Compatible with T568A and T568B wiring standards
  • PoE-rated to 4 times the standard
  • Supports IEEE 802.3af and is DTE power-compliant


What’s in the Box

  • Augmented Cat6 (Cat6a) Shielded, Snagless 10G-Certified Patch Cable, 5 ft., RJ45 M/M, Blue