PoE+

The unmanaged PoE+ switch features a 246W total PoE power budget, and supplies 16 Power over Ethernet devices with up to 30W per port.

Rackmount Design

With a sturdy metal housing and included rackmount brackets, this unmanaged PoE+ switch is well-suited for 19” 1U rack installations.

Gigabit Ports

Equipped with high-speed gigabit ports and a full switching capacity, these unmanaged PoE+ switches are ready to take on the most demanding network applications.

PoE+

Supplies up to 30 Watts of power per port with a 246 Watt PoE budget

Ports

16 x Gigabit PoE+ ports

Switching Capacity

32 Gbps switching capacity

Jumbo Frame

Sends Jumbo Frames (up to 10 KB) for increased performance