Network-Grade 200/220/230/240V Power Distribution and Versatile Mounting Options

With a rugged all-metal housing, the PDUMH16HV is well-equipped for power distribution in rack enclosures and network closets. It provides selectable 200V, 220V, 230V or 240V power to 10 outlets (8 x C13, 2 x C19). This PDU has a C20 inlet and includes an 8 ft. detachable power cord with IEC-309 16A Blue (2P+E) plug. Recommended electrical service input is 230V, 16A. The front panel has a grounding lug.

The PDUMH16HV has removable mounting flanges that support 1U (horizontal) mounting in 2 and 4-post racks. It’s also suitable for wall-mounting and under-counter mounting. The housing is reversible to face the front or back of the rack.

Digital Load Meter and 2-Year Warranty

A load meter provides the real-time load level (in amps) of connected equipment to help ensure that the PDU is used at maximum capacity without danger of overload. Total output capacity is 16A (12A/10A CE max per C13 outlet and 16A max per C19 outlet).

The PDUMH16HV comes with a 2-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.

Why Choose Tripp Lite?

Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. From the largest data center to the smallest home office, Tripp Lite products keep your equipment running effectively and efficiently. Whether you need to supply power to servers and have reliable battery backup, connect high-resolution video sources to displays and digital signs, or organize and secure IT equipment in rack enclosures, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.