EOS Rebel T6
Wireless Takes EOS Rebel to The Next Level For gorgeous, high-quality photos and videos that are easy to share, look to the Canon EOS Rebel T6i camera. The EOS Rebel T6i does more, easier, making capturing photos and shooting videos a breeze. Its high-resolution 24.2 Megapixel CMOS (APS-C) sensor means finely detailed, crisp and natural-looking photographs. An updated light-metering system means well-exposed images. HD videos are effortless with the EOS Rebel T6i's advanced AF that provides speedy and precise focus on subjects. Canon's advanced EOS Scene Analysis system automatically adjusts the camera's settings to produce the best results whether shooting friends, landscapes, sports scenes and in tricky light situations. A first ever for the EOS Rebel line, built-in Wi-Fi® and NFC are now available! Wireless connectivity provides a seamless way to exchange images and movies with compatible devices. It's easier and more convenient than ever to share movies and photos, no matter the location.
Built-in NFC
Built-in NFC (Near Field Communication) helps provide a virtually seamless connection to numerous compatible Android smartphones**, and the new Canon Connect Station CS100. To transfer your photos and videos, simply tap the EOS Rebel T6i camera to the Connect Station CS100 and the transfer is done! With the Connect Station CS100, you can store, view, and organize all of your photos and videos from just one device.
Remote Shooting & Wireless Printing
Wireless capabilities also allow users to use their compatible smartphones or tablets** to remotely control the camera, which is useful for self-portraits and group shots or shooting from a distance as long as the camera is in wireless range. A variety of the camera's expressive capabilities are available to you: use different shooting modes; choose AF frame modes (single-point/face detection); shoot in continuous shooting mode; and utilize the AF button. Just connect to a device using the Camera Connect App* to start capturing photos. Printing to compatible printers supporting PictBridge (Wireless LAN) is quick and easy.
EOS Full HD Video
Using technologies designed for professionals and refined for simplicity, the EOS Rebel T6i camera makes gorgeous, polished Full HD videos at the press of a button. Technologies like advanced Hybrid CMOS AF III mean the camera focuses fast, and stays focused, even if the subject is moving. Advanced EOS optics help deliver shallow depth-of-field to provide the beautiful cinematic ambiance seen in professional films. Canon STM lenses provide smooth AF when shooting moving subjects, and the high ISO sensitivity allows the camera to record videos in low light with reduced image noise for clear, sharp footage.
Hybrid CMOS AF III
The EOS Rebel T6i camera features a robust, sophisticated AF system for Live View and video shooting. This Hybrid CMOS AF III focuses incredibly quickly and accurately, and maintains focus even while the subject is in motion. This is incredibly useful when photographing or making videos of fast-moving children or pets when unpredictable movement is involved. Designed for providing outstanding autofocus capability, the EOS Rebel T6i delivers photos and videos with sharp, consistent focus regardless of the shooting situation. When using the EOS Rebel T6i with a Canon STM lens, operation is even smoother and quieter.
Fun Creative Filters
The EOS Rebel T6i camera comes with a number of different creative filters that are available as presets and can be previewed before shooting. Effects include Art Bold, Water Painting, Fisheye effect, Soft Focus, Toy Camera, Grainy Black and White plus Miniature effect in both still photographs and movie mode. With incredibly different effects, creative filters are a terrific way to express or enhance the mood of a scene and make photography with EOS Rebel DSLR cameras even more fun.