Computers

Control up to 2 computers

1080p HD

Supports full HD 1080p (progressive 1920 x 1080 pixels) with a 60 Hz refresh rate

2-Way Audio

Full audio support through HDMI cable connections with optional 3.5 mm microphone and speaker jacks

Toggle Switch

Use the integrated 1.5 m (5 ft.) cable to position the toggle switch in the most ergonomic location

TRENDnet's 2-Port HDMI KVM Switch, model TK-215i, controls two computers (with an available HDMI port) with one set of console controls. No driver installation required, simply plug in the integrated cables to share two computers with a full HD 1080p display. The TK-215i supports HDMI and 3.5 mm analog audio and features an ergonomic computer toggle switch.

2-Port HDMI KVM Switch

  • Control two computers with one set of console controls
  • Works with displays with an HDMI port
  • Full HD 1080p resolution
  • HDMI and 3.5 mm analog audio
  • Fully integrated cabling
  • Ergonomic computer toggle switch
  • No CD installation
  • USB Powered - No external power adapter