PoE Powered

Extends a single PoE+ network connection up to 100m (328 ft.) for a remote PoE (15.4W) or PoE+ (30W) device installation.

Daisy-Chainable

Daisy-chain up to 5 units for a total PoE+ network extension of 600m (1,968 ft.).

Wall Mountable

Features a convenient wall mountable design for greater installation flexibility.

Extension Distance

Extends a PoE/PoE+ network connection an additional 100m for a total distance of up to 200m (656 ft.) from the PoE power source equipment

PoE/PoE+

Auto-sensing technology conveniently delivers the correct wattage needed to power your PoE (15.4W) or PoE+ (30W) device

Gigabit Ports

Features one gigabit PoE+ input port and one gigabit PoE+ output port

Daisy-Chain

Connect up to 5 units for a PoE+ network extension of up to 600m (1968 ft.)