Sharpie Clear View Highlighter

Accentuate text with bold color
Designed with a clear tip that allows you to see the text you’re highlighting as you go, the Sharpie Clear View Highlighter eliminates blind spots, allowing you to stop exactly when you need. Don’t worry about smearing, either. Our specially formulated Smearguard ink protects your work as you highlight over pen and marker inks, as long as you wait for them to dry first. With the Sharpie Clear View, your text remains easily readable—because the best view is a clear view.
  • Unique transparent tip allows you to see what you’re highlighting as you go
  • Specially formulated Smearguard ink resists smearing when highlighting over multiple pen and marker inks
  • Easy-glide tip allows for smooth, straight lines and precision highlighting
  • Available in 4 bright, see-through colors
 Sharpie Clear View Highlighter

Sharpie Highlighter Family

<b>  Sharpie Clear View Highlighter      </b></br>    With the Sharpie Clear View Highlighter, you have an unobstructed view of the text you’re highlighting. The unique, see-through tip eliminates blind spots in your highlighting, while the specially formulated Smearguard ink means you don’t have to worry about smudging your work.
Sharpie Clear View Highlighter
With the Sharpie Clear View Highlighter, you have an unobstructed view of the text you’re highlighting. The unique, see-through tip eliminates blind spots in your highlighting, while the specially formulated Smearguard ink means you don’t have to worry about smudging your work.
<b>    Sharpie Blade Highlighter     </b></br>     With the Sharpie Blade Highlighter, you can make precise highlighting and underlining marks. The innovative tip offers 3 different line widths for easy customization, and the nontoxic Smearguard ink enables smooth, visible highlighting on a variety of text types and surfaces.
Sharpie Blade Highlighter
With the Sharpie Blade Highlighter, you can make precise highlighting and underlining marks. The innovative tip offers 3 different line widths for easy customization, and the nontoxic Smearguard ink enables smooth, visible highlighting on a variety of text types and surfaces.
<b>   Sharpie Gel Highlighter    </b></br>   The Sharpie Gel Highlighter uses a rich, ink-free gel highlighter stick, so you can mark over or underline beneath pen and marker ink, as well as inkjet printouts and high-gloss surfaces, without causing smudges and smears. The bottom twists to reveal the highlighter stick for uninterrupted marking.
Sharpie Gel Highlighter
The Sharpie Gel Highlighter uses a rich, ink-free gel highlighter stick, so you can mark over or underline beneath pen and marker ink, as well as inkjet printouts and high-gloss surfaces, without causing smudges and smears. The bottom twists to reveal the highlighter stick for uninterrupted marking.
<b>    Sharpie Liquid Pen Highlighter     </b></br>    Highly pigmented ink allows you to make vibrant, eye-catching marks using the Sharpie Liquid Pen Highlighter. Mark up documents and emphasize important text with the versatile chisel tip, and carry your highlighters on the go with ease using the integrated loop, which attaches to binders, planners and bags.
Sharpie Liquid Pen Highlighter
Highly pigmented ink allows you to make vibrant, eye-catching marks using the Sharpie Liquid Pen Highlighter. Mark up documents and emphasize important text with the versatile chisel tip, and carry your highlighters on the go with ease using the integrated loop, which attaches to binders, planners and bags.

<b>     Sharpie Mini Highlighter   </b></br>   At half the size of normal Sharpie highlighters, the Sharpie Mini is perfect for your on-the-go needs. Just use the convenient cap ring to attach the Mini to your bag, binder or keychain and you’re ready to go. Available in 5 bold, see-through colors.
Sharpie Mini Highlighter
At half the size of normal Sharpie highlighters, the Sharpie Mini is perfect for your on-the-go needs. Just use the convenient cap ring to attach the Mini to your bag, binder or keychain and you’re ready to go. Available in 5 bold, see-through colors.
<b>     Sharpie Pocket Highlighter      </b></br>    Take your work wherever you go with the convenient, compact Sharpie Pocket Highlighter, which features vibrant Smearguard ink that won’t smudge important text. A chisel tip produces sharp lines, and the pocket clip attaches to binders and backpacks for easy portability.
Sharpie Pocket Highlighter
Take your work wherever you go with the convenient, compact Sharpie Pocket Highlighter, which features vibrant Smearguard ink that won’t smudge important text. A chisel tip produces sharp lines, and the pocket clip attaches to binders and backpacks for easy portability.
<b>    Sharpie Retractable Highlighter      </b></br>   Easy highlighting is just a click away with the Sharpie Retractable Highlighter, which offers single-handed convenience with a capless, click-and-go design. Take notes and finish school readings with the integrated pen clip, and prevent smudging with quick-drying Smearguard ink.
Sharpie Retractable Highlighter
Easy highlighting is just a click away with the Sharpie Retractable Highlighter, which offers single-handed convenience with a capless, click-and-go design. Take notes and finish school readings with the integrated pen clip, and prevent smudging with quick-drying Smearguard ink.
<b>   Sharpie Tank Highlighter      </b></br>   No need to worry about running out of ink with the Sharpie Tank Highlighter. The large barrel holds plenty of ink to complete all your highlighting and organizing tasks, and the quick-drying Smearguard formula resists smearing, smudging and fading to keep text clear and legible.
Sharpie Tank Highlighter
No need to worry about running out of ink with the Sharpie Tank Highlighter. The large barrel holds plenty of ink to complete all your highlighting and organizing tasks, and the quick-drying Smearguard formula resists smearing, smudging and fading to keep text clear and legible.

Uncap the Creativity

When it comes to self-expression, nothing beats a Sharpie. Suddenly, paper wasn’t the only surface with a voice: Glass, wood, stone, plastic and metal all became a canvas. And that was just the beginning. Today, each new color and style sparks ideas, inspires creativity and makes life more fun for humans everywhere. So what are you waiting for? Grab a Sharpie and uncap your imagination.
 Uncap the Creativity