Tripp Lite’s U342-SHG-001 USB 3.0 SuperSpeed Mini Docking Station allows you to connect and manage multiple devices from just one USB 3.0 port. Independent HDMI and VGA monitor outputs can be used separately to expand or mirror your computer’s main desktop. A USB 3.0 port connects and charges peripheral devices, such as smartphones, thumb drives, DVD players, digital cameras, MP3 players and external hard drives. And an RJ45 Ethernet port connects you to a 10/100/1000 Mbps network without having to install an internal Ethernet card in your computer.
Typical Applications
Take It Anywhere
Perfect for users who need to access their laptop in a desktop environment, while maintaining the ability to quickly unplug and go, the bus-powered U342-SHG-001 requires no external power supply. Its built-in USB cable tucks away for easy transport in a backpack or laptop bag. The unit automatically resumes from hibernation and suspend modes.
USB 3.0 Compliance
Compliance with USB 3.0 data transfer rates up to 5 Gbps ensures the U342-SHG-001 delivers true 10/100/1000 Mbps network speed without compromising signal quality.
Broad Compatibility
The U342-SHG-001 is compatible with 32- and 64-bit Windows 7 and later, including Windows 10, as well as 32- and 64-bit Mac OS x 10.8.5 and later. It supports video resolutions up to 2048 x 1152. It’s also backward compatible with previous USB generations, so you can connect older devices as well as new high-speed ones.
Three-Year Warranty and Environmentally Responsible Design
The U342-SHG-001 comes with a three-year warranty. It’s manufactured in compliance with strict RoHS specifications, reflecting Tripp Lite’s commitment to environmental responsibility.
Tripp Lite
U342-SHG-001
Product Summary
What’s in the Box
Why Choose Tripp Lite?
Founded in 1922 in Chicago, Illinois, Tripp Lite is a leading manufacturer of products to power, protect, manage, house, cool, connect and mount your equipment. With a large selection of connectivity products, Tripp Lite has everything from USB hubs and reversible USB cables to fiber-optic cables and over Cat5e/Cat6 signal extenders. Whether you need to connect high-speed networks to switches, routers and servers in your data center, or send high-resolution video signals to displays and digital signs, Tripp Lite has the complete solution. Plus, before and after your purchase, our Chicago-based, in-house technical support specialists are available to assist you by phone, email and live chat. With over 90 years of quality products and service, Tripp Lite is a brand you can trust.