Power problems—including blackouts, brownouts, power surges and line noise—threaten your investment! They can damage or destroy PCs and other expensive equipment, wipe out valuable data and files, and degrade component performance. Get protected against these all-too-common power threats with Tripp Lite’s INTERNET350U UPS System. It provides reliable battery backup that can keep a basic desktop PC operational for up to 12 minutes during blackouts. Surge suppression and EMI/RFI line noise filtering prevent hardware damage and performance problems such as poor-quality audio and video output.
![Ideal for Protection of Home or Office PCs and Peripherals](https://content.etilize.com/rich-marketing/en_us/10061018/dFAaS18iTmlp1MekKKUo_INTERNET350U-app-lg.jpg)
99% efficiency saves energy, lowering your electric bill and reducing your carbon footprint. High-efficiency models also consume fewer resources during manufacture and distribution than previous models.
UPS battery backup support enables you to work through short power failures, and provides time to save files and perform an orderly system shutdown in case of a prolonged blackout. The INTERNET350U features an internal battery that provides 3 min. of battery support for a full load (180 watts), 11 min. for a half-load (90 watts) or 12 min. for a basic desktop PC. During normal operation, incoming utility power keeps the UPS battery fully charged so that backup power will always be available if needed.
![Reliable Battery Backup](https://content.etilize.com/rich-marketing/en_us/10061018/uafycogT5aQmrQDVBGJg_INTERNET350U-runtime-lg.jpg)
A sudden power surge or spike can damage or destroy electronic components and wipe out irreplaceable data. The INTERNET350U features built-in surge suppression to protect all connected components and the data they contain.
Various electromagnetic and radio sources can cause disruptive interference on the AC line. This line noise is a common cause of incremental hardware damage, data corruption and audio/video performance problems. The INTERNET350U incorporates technology that filters out disruptive line noise, preventing it from affecting your equipment.
The INTERNET350U includes one set of tel/DSL (RJ11) jacks to protect a standard telephone, fax, dialup modem or DSL connection.
The INTERNET350U features an HID-compliant USB port (USB cable included). Used with Tripp Lite’s free PowerAlert software (available from Tripp Lite as a Web download), this USB port enables safe unattended system shutdown and file saves in the event of a prolonged power failure. The USB port also enables integration with built-in power management and auto shutdown features of Windows®, Linux® and Mac OS® X.
![USB Port and Free PowerAlert Software](https://content.etilize.com/rich-marketing/en_us/10061018/Scwz32YQQd2dDbYbCohz_POWERALERT-lg.jpg)
The INTERNET350U features a space-saving, ultra-compact housing that fits on a desktop, a shelf or almost anywhere. Its 6-ft. power cord features a right-angle plug that allows furniture to be placed flush against the wall. The INTERNET350U’s housing is equipped with integrated keyhole mounting slots for secure wall-mount installation.
The INTERNET350U is manufactured in compliance with strict RoHS (Restriction of Hazardous Substances) guidelines to minimize the use of hazardous materials, and its internal battery is 100% recyclable.
The INTERNET350U comes with $100,000 Ultimate Lifetime Insurance coverage for connected equipment (USA/Canada only) and a 3-year product warranty