Web Smart Management

Provides an easy-to-use web-based GUI management for reduced switch configuration complexity and offers a combination of SMB management features for easy deployment.

Integration Flexibility

Managed features include access control lists, VLAN, IGMP snooping, QoS, RMON, SNMP trap, and syslog for monitoring and flexible network integration.

PoE Power

A 185W PoE power budget supplies power to PoE/PoE+ devices.

Hardware Design

Provides 24 gigabit PoE+ ports, 4 shared gigabit ports (RJ-45 or SFP), a 56Gbps switching capacity, a built-in power supply, and rackmount brackets.

PoE Power

Supplies up to 30W of PoE+ power per port with a total power budget of 185W.

IPv6 Ready

This switch supports IPv6 configuration and IPv6 neighbor discovery.

Traffic Management

A broad range of network configurations are supported by: 802.3ad link aggregation, Asymmetric VLAN, 802.1Q VLAN, Voice VLAN, RSTP, MSTP, Loopback Detection, GVRP, 802.1p Class of Service (CoS), port bandwidth management, and QoS queue scheduling.