The 4-Port USB KVM Switch lets you manage four PC’s with just one set of keyboard, monitor, and mouse. Switch between 4 PC’s with a simple press of a button! Separate sets of KVM cables are included with the KVM Switch, so users can start controlling 4 PC’s instantly. The KVM cables also provide power to the KVM Switch, eliminating the need for a power adapter. Hot Key operations provide immediate access to features such as computer switching, and auto-scanning. With its Hot-Plug, and Audible Feedback, the 4-Port USB KVM Switch is the perfect choice for managing multiple PC’s.

  • Control up to 4 computers / servers with one set of console devices
  • USB keyboard / mouse emulation with 4 sets of detachable KVM cables
  • Compliant with Windows, Linux, and Mac OS
  • High video quality, up to 2048 x 1536 VGA resolution
  • Auto-Scan and LED display for computer monitoring
  • Keyboard status restored when switching between computers
  • Computer selection by front panel push buttons, keyboard hot key commands or Windows-based client switching software*
  • User definable hot key (Windows only)
  • Plug & Play and hot-pluggable
  • USB interface power method

*For optimal performance, we recommend using a wired keyboard and mouse.