The TFC-110S60 Fiber Converter works with the TFC-1600 chassis system or as a standalone unit. This converter is a Single Mode SC-Type fiber converter spanning distances up to 60km (37.2 Miles). Ports include 1 x 10/100Base-TX (RJ-45) port and 1 x 100Base-FX fiber port (SC-Type).

  • Compliant with IEEE 802.3 10Base-T and IEEE 802.3u 100Base-TX / 100Base-FX standards
  • 1 x 10/100Base-TX auto-negotiation RJ-45 port
  • Auto-negotiation 10/100Mbps connection speed and Half/Full-duplex mode on TX port
  • Auto MDIX for 10/100Base-TX port
  • 1 x 100Mbps fiber port with single-mode SC-type connector
  • Status LED indicators for Power, Link/Activity, Full-Duplex, and Speed
  • Provides dip-switch for full and half duplex selection on fiber port
  • Wall mountable
  • Optional 19” system chassis with redundant power supply (TFC-1600), holds up to 16 TFC series Media Converters