16-Port USB Sync/Charging Hub for 16 Tablets, Phones or Other Personal Electronic Devices

Sync & Charge Up to 16 Tablets, phones, or Other Electronics

For today’s battery-intensive mobile devices, a standard USB hub is not sufficient for charging. Tripp Lite''s U280-016-RM allows you to both sync and charge up to 16 tablets, phones, or other mobile devices—all at the same time! Up to 5V, 2.4A (12 Watts) of charging power is provided to each port, making it an ideal charging solution for even the most power hungry devices like the iPad. In addition to charging, you can sync your devices using file management software, such as Apple iTunes or Apple Configurator. A firmware upgrade port is provided for future software upgrades. The U280-016-RM is constructed of a heavy-duty, steel housing, and mounting hardware is included for use in a rack installation.

Typical Applications

Syncing and/or charging multiple tablets, smartphones or other personal electronic device.

Fast-charging multiple battery-intensive devices.

Sync & Charge Up to 16 Tablets, phones, or Other Electronics

For today’s battery-intensive mobile devices, a standard USB hub is not sufficient for charging. Tripp Lite''s U280-016-RM allows you to both sync and charge up to 16 tablets, phones, or other mobile devices—all at the same time! Up to 5V, 2.4A (12 Watts) of charging power is provided to each port, making it an ideal charging solution for even the most power hungry devices like the iPad. In addition to charging, you can sync your devices using file management software, such as Apple iTunes or Apple Configurator. A firmware upgrade port is provided for future software upgrades. The U280-016-RM is constructed of a heavy-duty, steel housing, and mounting hardware is included for use in a rack installation.

Typical Applications

Syncing and/or charging multiple tablets, smartphones or other personal electronic device.

Fast-charging multiple battery-intensive devices.

Top Quality Construction and Versatile Mounting Options

The U280-016-RM is designed with a 1U-sized housing that can be configured for various professional, educational or personal installations. Made from heavy-duty steel, the U280-016-RM is built from only the best components to withstand years of intensive use. The U280-016-RM can be mounted with any 2- or 4-post rack with an available 1U port or placed on any flat surface. Mounting hardware and four rubber feet are included for easy mounting or placement.

Two-Year Warranty, Supports USB 2.0 and Firmware Upgradable

The U280-016-RM comes with a two-year warranty and has a green, RoHS-compliant design.

The U280-016-RM supports USB 2.0 hardware with data transfer rates up to 480 Mbps. The U280-016-RM also works with the older USB 1.1 standard.

A Mini-USB port conveniently located on the front of the unit supports future firmware upgrades.