SwinglineLightTouch Heavy Duty Punch, 50% Easier, 2-7 Holes, 40 Sheets
Revolutionary ease of useCount on top quality hole punch performance with a Swingline paper punch. The LightTouch design makes hole punching twice as easy, as it requires 50% less punching effort than with standard punches. Manual punching through as many as 40 sheets is now simple, and hassle-free. Punch performance is guaranteed jam-free due to a unique feature: the punch heads and handle are fused together into one mechanism, which delivers complete pin control. Finally, fully adjustable centers offer more flexibility. The LightTouch Heavy Duty Punch accepts up to seven punch heads to meet standard 3-hole punch needs or a more unique 2 -7 hole punch requirement. A limited lifetime warranty and 100% Performance Guarantee is included. LightTouch Heavy Duty hole punch requires 50% less effort to use, and still punches through as many as 40 sheets at once! This paper punch features fused punch heads and handle to provide guaranteed jam-free performance. Fully adjustable, it punches between 2 and 7 holes to meet varying hole punch needs.