Extend a Gigabit Ethernet Signal up to 1800 ft. (550 m) Using Multimode SC Fiber Optic Cable

Your network no longer has to be limited by UTP cabling or the high price of extending its reach. With Tripp Lite’s N785-001-SC-MM 10/100/1000 Multimode Media Converter, you can extend your gigabit network up to 1800 ft. (550 m) with fast, cost-effective, SC multimode fiber optic cabling. Advanced features like selectable half or full duplex operation, 850nm wavelength and automatic MDI/MDI-X configuration provides superior signal quality and gives you ultimate network control. For peace of mind, the unit is RoHS-compliant and comes with a two-year warranty.

Advanced Monitoring and Control

Monitoring and controlling your network nodes is easy with advanced features like selectable half or full duplex operation and automatic MDI/MDI-X configuration. Six LEDs indicate operating and alert status of the unit and connected components.

Flexible Installation

With the ability to be powered by an AC adapter, the N785-001-SC-MM allows for flexible installation at any point in your network wherever a nearby standard power outlet is available. The unit does not have to remain close to a computer, server or other signal source.

Tripp Lite N785-001-SC-MM Product Summary

  • 10/100/1000UTP to multimode SC fiber converter extends Gigabit Ethernet signals up to 1800ft. (550 m)
  • Auto-detectsfull/half duplex transfer mode
  • Supports Multimode 50/125 cable up to 550M or 62.5/125 cable up to 400M
  • AutoNegotiation MDI/MDI-X
  • Sixperformance monitoring LEDs
  • 850 nmwavelength
  • Small,compact design