PoE Powered

No power adapter necessary; the TPE-104GS takes a PoE network connection, and splits power and data into separate connections to network a non-PoE device with power up to 100m (328 ft.).

Adjustable Voltage Output

Convenient dip-switch adjusts voltage output to 5V, 9V, or 12V in order to match non-PoE device power requirements.

Wall Mountable

Wall mountable design accommodates most installation scenarios.

Gigabit Ethernet

1 x gigabit PoE input port, 1 x gigabit output port

PoE Powered

No power adapter necessary; the TPE-104GS takes a PoE network connection and splits power and data into separate connections to network a non-PoE device with power up to 100m (328 ft.)

Adjustable Voltage Output

Convenient dip-switch adjusts voltage output to 5V, 9V or 12V in order to match non-PoE device power requirements

Jumper Cable

The included combination 2.0 and 2.5mm jumper cable provides greater device compatibility