Compact, lightweight design

The USB300WN2X2C USB Wireless Network Adapter lets you add 300 Mbps Wireless-N connectivity to your desktop or laptop system through USB 2.0. With a compact, lightweight design, the adapter is extremely portable, and is unobtrusive when connected to your system - you can even leave it connected to your laptop when in a carrying bag, without worrying about damaging the adapter or the host port while on the move.

Ensure fast, reliable network connectivity, with full Wireless-N compatibility

The USB wireless adapter is capable of data transfer rates up to 300Mbps over a 2.4GHz 802.11n WiFi network (backward compatible with 802.11b/g), through a 2 Transmitter / 2 Receiver antenna design. The adapter also supports security options such as WEP, WPA or WPA2, as well as quick device connection through Wireless Protected Setup (WPS), for a reliable and secure connection.

Applications

Add high-speed Wireless-N connectivity to a desktop or laptop system through USB 2.0
  • Add wireless networking capabilities, without having to open up your computer case.
  • Replace or upgrade an existing WiFi connection to IEEE 802.11n standards.
  • Connect to a wireless-N network in remote locations where wired connections are unavailable.
  • Add high-speed WiFi connectivity to support demanding applications such as streaming video, VoIP and network backups.

Features

  • Extremely compact and lightweight design
  • 2 Transmitter/2 Receiver (2x2:2) antenna configuration
  • Compliant with IEEE 802.11n standards, with data rates up to 300Mbps
  • Backward compatible with 802.11b/g (11/54Mbps respectively)
  • Supports WEP (64-128-bit), WPA and WPA2 wireless security
  • Supports WMM Quality of Service

StarTech.com Packaging

Look for StarTech.com branded packaging to ensure you are getting a genuine StarTech.com product.