TRENDnet's USB 3.0 to Gigabit Adapter + USB Hub, model TU3-ETGH3, adds one Gigabit Ethernet port and three 5Gbps USB 3.0 SuperSpeed ports to a Windows or Mac computer. The USB adapter and hub combo offer easy installation - Simply connect USB 3.0 flash drives, printers, scanners, and other devices at speeds ten times faster than a USB 2.0 connection. The TU3-ETGH3 is also compatible with USB 2.0 and 1.1 devices.
Gigabit Ethernet
Add a Gigabit Ethernet port
USB 3.0.
Easily connect up to three USB 3.0 devices to a USB 3.0-enabled laptop or desktop PC
Installation flexibility
Integrated 5.5 in. The USB 3.0 cable fits most installation scenarios.