A lightweight mouse
Coming in at only 56.9 grams (0.13lb), take your travel mouse wherever you go without it weighing you down.
Smooth turning, twistable design
To activate the world's first twistable mouse that connects via Bluetooth, to multiple devices, just give it a twist. Twist it again to power off and flatten the mouse, making it easy to stow in a small compartment
Seamlessly connect
Link the mouse with up to 3 Bluetooth-compatible devices and switch between them with the press of a button.
Quietly click
With reduced clicking sound and touch-scrolling, work anywhere without disturbing your neighbors or your thought process.
Adaptable Design
Enjoy comfortable with our ambidextrous mouse, perfect for left and right-handed users.
Long-lasting battery
Do a lot more with fewer batteries with up to 24-month battery life.
Protected by Dell
With a 3-year warranty, you can be sure you're covered from life's mishaps.
More responsive
Easy and reactive touch-scrolling allows you to move up and down the page faster.
Single click pairing
With Dell Pair, you can now connect effortlessly and securely in just one click.
Enhanced precision
With up to 4000 DPI (dots per inch), control every aspect of your day and customise mouse sensitivity to your needs with Dell Peripheral Manager.
Experience Dell’s singular, innovative application to optimise the performance of your entire Dell PC workspace.
Precise and efficient
Make DPI adjustments and configure the programmable buttons to your frequently used commands to empower productivity.
More manageable
Save time and boost IT efficiency with the Dell Device Management Console to manage your Dell peripheral fleet at scale, from a single cloud-based console. Discover expanded Command Line Interface features from Dell Display and Peripheral Manager.
1. Touch scroll strip | 2. LED indicator for power on & low battery | 3. Battery compartment | 4. Bluetooth status lights (channel 1, 2 and 3) | 5. Mode connection button
2.4 GHz
Windows 8.1 and 10; Mac; Linux (Red Hat Enterprise 8.0 /Ubuntu 22.04 (64-bit)); Chrome; and Android OS
Dell Peripheral Manager
Compatible with Windows 7, 8.1, 10 and later.