This monitor desk mount is designed to support up to three 27-inch displays, creating an ergonomic multi-monitor setup that provides an extensive viewing area for productivity. The mechanical spring-assisted arms allow multiple adjustment to suit different ergonomic needs.
Top-Down Installation
The unique top-screw desk clamp simplifies installation by enabling users to tighten the clamp from manually from above using a hex key or a hand drill, eliminating the need to go under the desk. In addition, the desk clamp is designed with an interchangeable C-clamp and grommet mount to accommodate desks up to 2 inches (50mm) thick, providing flexibility for different desk configurations.
Height Adjustment with One Smooth Motion
The central monitor mount enables height adjustments along the 19-inch (483mm) pole, allowing users to customize the screen placement for maximum productivity and comfort. The outboard arms enable independent toolless height adjustment of up to 10in (255mm) with effortless one-touch motion. For additional adjustments, reposition the outboard arms along the pole for different height ranges. The arms can extend up to 28.4in (722mm) from the pole.
Range of Motion
The articulating arms allow toolless adjustments of +/-180° horizontal swivel and +/-90° screen rotation on the VESA plates for portrait or landscape orientations. The VESA mounting plates allow for +/-90° display tilt to provide an ideal viewing angle.
Cable Management
To maintain an organized workspace, the adjustable arms feature cable management channels along the underside to keep cables out of sight, reducing clutter and contributing to a tidy setup. A cable clip on the pole also helps maintain an organized workspace.