Increased Network Speeds

This PCIe network card provides access to increased bandwidth. It reduces network slowdown/degradation when running data-intensive applications/processes such as FTPs, online storage/backup, and when streaming online content. NBASE-T technology maximizes the capability of Cat5e copper cabling over at distances of up to 100 meters. The Ethernet network card supports a 10 Gbps connection over copper using existing Cat6 (or better) copper cabling.

Enhance Existing Hardware

The Network Interface Card connects via an available PCI Express x2 3.0/4.0 (or higher) expansion slot. The card is shipped with a standard-profile bracket and includes a low-profile bracket for installation in various systems. This card is compatible with Windows, Windows Server, and Linux.

Take advantage of advanced features such as Audio-Video Bridging (AVB), VLAN tagging, 16 K jumbo frame, full-duplex, secure boot, and PXE.