Immersion Beyond Imagination

BenQ MOBIUZ 48” UHD 120Hz 0.1ms OLED Gaming Monitor

MOBIUZ gaming monitors deliver the quality astute gamers demand. Leave the ordinary behind and enter new worlds with fully immersive, all-encompassing audiovisual excellence. EX480UZ provides 48” OLED display for true colors, smooth game play via 0.1ms GtG, 120Hz and AMD FreeSync Premium, and elevates sight and sound enjoyment via BenQ-exclusive HDRiand treVolotechnology.

  • 48 inch 3840x2160 16:9 OLED 120Hz Gaming Display
  • BenQ HDRi Technology and True Sound Audio by treVolo Deliver Immersion
  • 0.1ms GtG and AMD FreeSyn Premium for Smooth Gameplay
  • Built-in 2.1 Channel Amplifier’s with 10w Subwoofer Delivers Vibrant Bass
  • HDMI 2.1, DP 1.4, and USB-C Inputs with Power Delivery
Resizable Display Area

BenQ MOBIUZ EX480UZ allows you to adjust the screen size and placement of the image as you prefer via display mode.

  • Choose any screen size you like and aim for the most comfortable viewing experience, from 22”, 24”, 27”, 32”, up to 48”.

OLED: The Power of Realness

OLED breaks through the limitations of traditional LED monitors. Organic compounds allow for higher resolution and greater color saturation, more vivid colors and purer blacks. Futuristic fantasies and the darkest depths of the universe are now presented in the most realistic way ever. With 0.1ms GtG fast response, targets are always right where you expect!

120Hz Refresh Rate

The 120Hz refresh rate combined with AMD FreeSyncPremium deliver fast responses for smooth gaming without tearing.

0.1 ms GtG Fast Response

With 0.1ms GtG fast response time, the EX480UZ delivers next-generation clarity without ghosting

HDRi, finetuned by BenQ color experts, auto-optimizes image color detail and clarity. It improves contrast through color saturation and by auto-adapting to ambient light for a unique MOBIUZ gaming experience.

True Color Reproduction

The OLED display delivers true natural colors with perfect hues, great saturation, and clear contrasts, expressing perfect black as no backlight is needed.

Brightness Intelligence Plus

Brightness Intelligence Plus automatically adjusts the display brightness and color temperature for a more comfortable viewing experience. Say goodbye to headaches, eye strain, and fatigue with brightness best adapted to your surroundings.

Light Tuner

With Light Tuner, choose from 20 level color settings for your favorite effect. Create the FPS or RPG experience that’s right for you.

Black eQualizer

Black eQualizer brings out all the details in dark areas of the screen.

Anti-Glare. Reduce mirrorlike reflections

The EX480UZ anti-glare display reduces mirror-like reflections for a better gaming experience.

Enchanting Sound Performance for Full Immersion

Everything you need for superb sound reproduction right here. Built-in speakers and five immersive sound modes designed for gamers deliver surround sound like you’ve never experienced. Plug it in, turn it on, and find yourself taken away.

Remote Control

Take control from anywhere in your room

KVM

Share one keyboard and mouse between your PC and console. Comes with USB-C 90W power delivery for easy charging.