Protect your server, switches, routers and networking devices with the APC Smart-UPS SMX1500RM2UNC. This UPS provides backup battery power in the event of a power outage, monitoring and safeguarding your equipment from harmful power conditions, spikes and surges. An automatic green mode ensures you are operating at the highest level of efficiency while smart battery management maximizes performance. Use the intuitive LCD interface and PowerChute software to configure settings and monitor usage. This Smart-UPS has a 1,200-wattpower capacity, eight battery and surge protected outlets, three switchable outlet groups, and the capability to add external battery packs to extend the runtime needed for network applications. This model converts between tower and rack-mount for convenient installation and includes a preinstalled network management card to control and manage the UPS remotely.
Keep your electronic equipment protected through blackouts, brownouts, and other power disturbances with APC Smart-UPS. The generous runtime while on battery with the option to extend the runtime with external battery packs lets you continue working during medium to extended-length power outages. If you need to add extra runtime during an outage, attach plug-and-play external batteries for clean, uninterrupted power.
Providing a greater level of control this UPS has three switchable outlet groups that allows individual control separate from the UPS. Allowing the ability to reboot hung devices, program sequenced on and off and non-critical load shedding of equipment.
Automatic voltage regulation (AVR) adjusts high and low voltages to a safe level, ensuring your equipment has reliable power and preserving the life of the battery. The pure sine wave output while on battery provides the highest degree of compatibility for active PFC (power factor corrected) servers and sensitive electronics. For added safety, this UPS can be attached to an Emergency Power Off (EPO) system for a safe shutdown in an emergency situation.
Operate efficiently with the Smart-UPS green mode, conserving energy when power quality is within optimal levels and power conditioning is not necessary. The UPS will enter and exit green mode automatically, ensuring you are always operating at the highest efficiency while saving power, reducing utility costs, and generating less heat. To help you monitor your energy usage, this UPS has an energy meter that provides actual kilowatt-hours of usage.
For easy battery maintenance, this UPS provides you with a predictive date for when battery replacement is recommended. The periodic self-test and disconnected battery notification both ensure you detect any faulty batteries. To prolong battery life, the Smart-UPS regulates the charge voltage according to battery temperature.
Check utility status and adjust settings on the easy-to-use LCD interface. A bright display provides clear, accurate information in multiple language options, and intuitive navigation keys make it simple to configure settings. If you're away from the UPS, the preinstalled network management card lets you manage it remotely.
Designed for exceptional usability, PowerChute Business Edition software provides safe system shutdown in the event of an extended power outage while preventing potential data corruption. It's fast and easy to install, and you can tailor settings to meet your individual needs. Find cost savings by using PowerChute to monitor your equipment's energy consumption.
This Smart-UPS is covered by a three-year limited warranty. This product also comes with a lifetime equipment protection policy of up to $150,000. APC will repair or replace office equipment that sustains surge-related damage while properly connected to a registered APC Smart-UPS unit.
APC Smart-UPS SMX1500RM2UNC, CD with PowerChute Business Edition software, documentation CD, rack-mount support rails and hardware, removable support feet, Smart-UPS signaling RS-232 cable, temperature probe, and USB cable.
APC, a flagship brand of Schneider Electric, provides clean battery backup power, surge protection, and IT physical infrastructure inside and outside the traditional IT environment. Through our APC brand products and solutions, we offer certainty in a connected world. Certainty that our reliable, integrated physical infrastructure solutions are based on the fundamental premise that your data and information should — and always will be — accessible.