Short Description | TRENDnet 2-Port Industrial Outdoor Gigabit PoE++ Extender, Hardened IP67 Extreme Temperature Rated Housing, Extends PoE++ Connection up to 200m (656 ft.) for up to 2 Devices, Black, TI-BE200 - 1 x Gigabit PoE++ Input Port(s) - 1 x Gigabit PoE+, 1 x Gigabit PoE++ Output Port(s) - 60 W | TRENDnet 2-Port Industrial Outdoor Gigabit PoE Extender, Hardened IP67 Extreme Temperature Rated Housing, Extends 100m for Total Distance up to 200m (656 ft.) for up to 2 Devices, Black, TI-BEP200 - 48 V DC Output - 1 x Gigabit PoE++ Input Port(s) - 1 x Gigabit PoE+, 1 x Gigabit PoE Output Port(s) - 30 W | TRENDnet Industrial Gigabit UPoE Splitter, Dual DC Power Outputs, DIN-Rail or Wall-Mountable, Adjustable Voltage Output, TI-SG104 - Industrial Gigabit | TRENDnet 95W 2-Port Industrial 2.5G PoE++ Injector, Supports PoE IEEE 802.3af, PoE+ IEEE 802.3at, And PoE++ IEEE 802.3bt, Not Compatible With Passive PoE Devices, Black, TI-IG290 - 56 V DC Input - 2 x 2.5 Gigabit Ethernet Input Port(s) - 2 x 2.5 Gigabit PoE++ Output Port(s) - 180 W | TRENDnet Hardened Industrial 90W Gigabit 4Ppoe Injector,4-Pair Power Over Ethernet, Poe(15.4W), Poe+(30W), 4Ppoe(90W)Power, IP30, DIN-Rail/Wall Mount Included, 4-Pair Poe Up to 100M (328 ft.),TI-IG90 - Hardened Industrial 90W Gigabit 4PPoE Injector |