D700
The DuraScan D700 1D Bluetooth barcode scanner is strong, durable, elegant and ergonomically designed. Its antimicrobial material and IP54-rated casing withstands drops, dirt, and water splashes.
D730
The D730 has an elegantly designed durable IP54 - rated casing. With a Class 2 laser, it scans through plastic and glass, working in previously obstructing lighting conditions.
D750
The D750 1D/2D scanner has an outer casing withstanding dust and water splashes, with antimicrobial material deterring germs. Perfect for harsh conditions, yet elegant for upscale environments.
POS Scanner Solution
The SocketScan barcode scanner series with Bluetooth wireless technology is ergonomic and comfortable to use for extended periods of time. The versatility of SocketScan is evident with its scanning options – 1D, 2D, laser – as well as its color options. Its features include a long-lasting battery withstanding your entire work day, and intuitive status lights to keep users informed on connection and power status. Compatible with all applications in previous Socket Mobile barcode scanners, without any software changes. These scanners are ideal for retail POS, field service, inventory management, asset tracking and more. Use Socket Mobile’s Companion App for easy set up and configuration.
All SocketScan® 700 Series models are available in 5 different color options.
S700
1D Imager Barcode Scanner
The SocketScan S700 1D barcode scanner scans on paper or screen. This scanner is dressed to impress both consumers and end users in retail and office settings.
S730
1D Laser Barcode Scanner
The SocketScan S730 laser 1D barcode scanner offers ultra-fast scanning for moderate to rigorous scanning applications. Its long-range enables easy scanning of barcodes on high shelves or other unreachable areas.
S740
2D/1D Imager barcode scanner
The SocketScan S740 2D/1D imager barcode scanner with Bluetooth wireless technology scans all popular barcodes on paper or screen. Built for versatile environments to future-proof unforeseeable scanning needs.
Used with devices of different shapes and sizes, the 800 Series can be used as an attachment for a mobile device, or detached alongside a tablet or other mobile device. Intended for convenience, on-the-go business transactions, it is easily detached and reattached. Suitable for fitting in a pocket, the credit-card size scanner is one of the smallest and lightest barcode scanners available in the market today - weighing less than two ounces (48g) and less than ½ inch (1.27cm) thick. In addition, the 800 Series features Battery Friendly® technology to last a full work shift, including Android and Windows device compatibility, and Apple® for iOS device certification.
One of the smallest and lightest barcode scanners available in the market today.
Securely attach your 800 Series scanner to any device using our Universal Klip.
DuraCase for 800 series scanners is a safeguard for both device and scanner.
Not only is the Colorful Series 7 easy on the eyes, it is also easy to use. Formed to fit comfortably in the hand and built lightweight for long hours on the job, this scanner is dressed to impress both consumers and end users in retail settings. But it is more than just the scanners’ looks that are striking. The Series 7 is also certified by Apple® for iOS devices and compatible with Android, and Windows devices, the Series 7 is adaptable with the most widely used operating systems to better ensure operating satisfaction.