MZ27AQ Widescreen LCD Monitor

ASUS Designo MZ27AQ Ultraslim Monitor 27 inch, WQHD, Frameless, Ultraslim design, 2.1 channel audio, Sub-woofer, Audio by Harman Kardon

  • 27-inch WQHD IPS monitor with 100% sRGB color coverage and wide viewing angles
  • Frameless panel with ultraslim design and a 7mm-thin chassis
  • Powerful 2.1-channel audio with two 6W stereo speakers and an external 5W subwoofer, co-developed with Harman Kardon
  • ASUS Eye Care monitors feature TÜV Rheinland-certified Flicker-free and Low Blue Light technologies to ensure a comfortable viewing experience

Slim profile, Powerful audio

Designo MZ27AQ features a frameless panel and slim-profile design, yet delivers powerful 2.1-channel audio performance with two 6W stereo speakers and an external 5W subwoofer, co-developed with Harman Kardon. Its compact, elegant design and expansive, balanced sound make Designo MZ27AQ the perfect addition to any home or office.

Exquisite ultra-slim, Frameless design

Designo MZ27AQ fits perfectly into any living space. It has an ultra-slim profile that measures just 7mm at its thinnest point, and its small footprint takes up minimal desktop space. A frameless design provides a stunning viewing experience whether Designo MZ27AQ is used alone or in a multi-display setup.

Precision to the finest detail

With WQHD (2560 x 1440) resolution, Designo MZ27AQ displays 77% more pixels than conventional Full HD monitors, offering superior picture quality and sharp imagery for a superbly detailed viewing experience. And, with so much extra screen space, you can work more easily and comfortably with less scrolling and zooming.

Wide viewing angles

Designo MZ27AQ features 178° wide-view technology across its horizontal and vertical planes, allowing you to enjoy beautiful visuals from almost any angle.

Incredible audio

Featuring ASUS SonicMaster technology, co-developed by Harman Kardon, Designo MZ27AQ delivers incredible audio experiences. Its two 6W stereo speakers and a bundled 5W subwoofer reproduce a wide range of sound for exceptionally well-balanced audio with stunning clarity and deep, rich bass.

ASUS AudioWizard optimization

ASUS AudioWizard provides optimized audio settings to suit different types of content. It features four pre-set modes which can be accessed via the onscreen display menu.

Music Mode

Enhances bass and gives you a wider audio range to bring your favorite songs to

Movie Mode

Enhances vocals and overall audio for a true theater-like audio experience.

Gaming Mode

Enhances in-game sound effects and vocals to add a new level of immersion to your gaming experience.

User Mode

Manual mode allowing you to customize your preferred audio settings.

Protect your eyes with ASUS Eye Care technology

ASUS blue light filter

Exclusive ASUS Ultra-Low Blue Light technology protects you from harmful blue light. It offers four blue-light filter settings that are easily accessed through the onscreen display menu via the hotkey.

ASUS Flicker-free technology

It's time to say goodbye to those tired, strained eyes. Flicker-Free technology helps reduce onscreen flicker, giving you a more comfortable, movie-marathon-ready environment. It is designed to minimize eyestrain, headaches and eye fatigue when you spend long, countless hours in front of the display.

Manufacturer Part Number
MZ27AQ
EAN/UPC
4712900783766
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Panel Size: Wide Screen 27.0"(68.47cm) 16:9
Color Saturation : 100%(sRGB) 
Panel Backlight / Type : IPS
True Resolution : 2560x1440
Display Viewing Area(HxV) : 596.7 x 335.6 mm
Display Surface Non-glare
Pixel Pitch : 0.233mm
Brightness(Max) : 350 cd/㎡
Contrast Ratio (Max) : 1000:1
ASUS Smart Contrast Ratio (ASCR) : 100000000:1 
Viewing Angle (CR≧10) : 178°(H)/178°(V)
Response Time : 5ms (Gray to Gray)
Display Colors : 16.7M (real 8 bit)
Flicker free

Video Feature

Trace Free Technology : Yes
SPLENDID Video Preset Modes : 8 Modes (sRGB Mode/Scenery Mode/Theater Mode/Standard Mode/Night View Mode/Game Mode/Reading Mode/Darkroom Mode)
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Letter/A4/B5/Alignment Grid/Photo Modes)
GamePlus(modes) : Yes (Crosshair/Timer/FPS Counter/Display Alignment)
Low Blue Light : Yes
HDCP support : Yes
VividPixel : Yes
EyeCheck : Yes

Audio Features

Subwoofer 5W
Stereo Speakers : 6W x 2 Stereo RMS with ASUS SonicMaster and Harman Kardon® Technologies
AudioWizard Preset Sound modes : 4 Modes (Gaming mode / Movie mode / Music mode / User mode)

Convenient Hotkey

Blue Light Filter 
Volume Adjustment
5-way OSD Navigation Joystick

I/O Ports

Signal Input : HDMI(v1.4) x2, DisplayPort 1.2
Earphone jack : 3.5mm Mini-Jack

Signal Frequency

Digital Signal Frequency : 30 ~90 KHz (H) /40 ~60 Hz(V)

Power Consumption

Power ON Mode : <50W*
Power Saving Mode : < 0.5W
Power Off Mode : < 0.5W

Mechanical Design

Chassis Colors : Gray
Tilt : +22°~-5°
Slim Design : Yes
Frameless Design : Yes

Security

Kensington lock

Dimensions

Phys. Dimension with Stand (WxHxD) : 614 x 433 x 225mm
Box Dimension (WxHxD) : 703 x 515 x 150mm

Weight

Net Weight (Esti.): 4.3kg
Gross Weight (Esti.): 6.8kg

Accessories

Power cord 
Power adapter
DisplayPort cable 
Quick start guide
HDMI cable (Optional)
Warranty Card
Subwoofer

Compliance and Standards

Energy Star®, BSMI, CB, CCC, CE, CU, ErP, FCC, J-MOSS, KCC, UL/cUL, VCCI, WEEE, WHQL (Windows 10, Windows 8.1, Windows 7), RCM, TUV Flicker-free , eStandby, TUV Low Blue Light